Metaphase Technologies, Inc. MetaBright™ High Power Linear Front Light 1x60 inch MB-LFL1305

Description
This MetaBright™ linear front light provides 1" x 60" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration Resistant
Description
This MetaBright™ linear front light provides 1" x 60" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration Resistant

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Linear Front Light 1x60 inch - MB-LFL1305 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Linear Front Light 1x60 inch
MB-LFL1305
MetaBright™ High Power Linear Front Light 1x60 inch MB-LFL1305
This MetaBright™ linear front light provides 1" x 60" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration Resistant

This MetaBright™ linear front light provides 1" x 60" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED lifetime and lowest cost of ownership. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world
  • Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments
  • Shock and Vibration Resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LFL1305
Product Name MetaBright™ High Power Linear Front Light 1x60 inch
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 60 inch (1524 mm)
Active Area Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaLight™ Line Light 10 inch - LL304 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details