• Increased Protection – Provides backup filtration in the event of primary filter failure
• Two HEPA Filters 95% or 99.97%
• Cam-Lock Design -- Positive Seal
• Rated at 4000 CFM
• Modular Design – Bolts Together for Higher CFM Applications
• Easy to Install – Flanges on intake and exhaust sides –
| Micro Air | |
|---|---|
| Product Category | Dust Collectors and Dust Collector Filters |
| Product Number | Model SF400095 |
| Product Name | Safety Filter |
| Process | Dry Type |