Mesta Electronics, Inc. DPM™ Digital Power Manager™ 3ACDPM150-480-1

Description
Features and Benefits Actively reduces harmonic distortion to less than 5% Helps meet ANSI/IEEE-519-1992 requirements Instantly reacts to and corrects for varying loads along the line Reduces utility costs and corrects power factor to near unity Compensates for single or multiple non-linear loads Compensation provided for all reactive currents Balances three phase loads and extends plant equipment life M.T.B.F of all Mesta equipment is over 200,000 hours Applications The Mesta DPM™ is a critical addition to a plant, that is being required to become IEEE-519-1992 compliant. It is a proven technology that ensures a comprehensive solution for harmonic mitigation. Common Applications Include: Waste Water Plants Water Treatment Plants Food Processing Plants Hospitals Industrial Manufacturing Facilities Heat Treating Facilities Material Growth Facilities Mass Transit Facilities Additional Product Information The Mesta DPM™ is a true active filter, which continuously monitors the load currents and responds to the amount and type of harmonics that are encountered. The system injects a corrective current that dramatically reduces the line current harmonics and compensates for any fundamental phase shift. Helps to meet ANSI/IEEE-519-1992 requirements for single or multiple plant loads under all constant and variable load conditions. It will reduce the harmonic distortion to below 5%. Incorporates a patented design with a powerful microcontroller, DSP microcomputer, and the use of highly sophisticated software.
Description
Features and Benefits Actively reduces harmonic distortion to less than 5% Helps meet ANSI/IEEE-519-1992 requirements Instantly reacts to and corrects for varying loads along the line Reduces utility costs and corrects power factor to near unity Compensates for single or multiple non-linear loads Compensation provided for all reactive currents Balances three phase loads and extends plant equipment life M.T.B.F of all Mesta equipment is over 200,000 hours Applications The Mesta DPM™ is a critical addition to a plant, that is being required to become IEEE-519-1992 compliant. It is a proven technology that ensures a comprehensive solution for harmonic mitigation. Common Applications Include: Waste Water Plants Water Treatment Plants Food Processing Plants Hospitals Industrial Manufacturing Facilities Heat Treating Facilities Material Growth Facilities Mass Transit Facilities Additional Product Information The Mesta DPM™ is a true active filter, which continuously monitors the load currents and responds to the amount and type of harmonics that are encountered. The system injects a corrective current that dramatically reduces the line current harmonics and compensates for any fundamental phase shift. Helps to meet ANSI/IEEE-519-1992 requirements for single or multiple plant loads under all constant and variable load conditions. It will reduce the harmonic distortion to below 5%. Incorporates a patented design with a powerful microcontroller, DSP microcomputer, and the use of highly sophisticated software.

Suppliers

Company
Product
Description
Supplier Links
DPM™ Digital Power Manager™ - 3ACDPM150-480-1 - Mesta Electronics, Inc.
North Huntingdon, PA, USA
DPM™ Digital Power Manager™
3ACDPM150-480-1
DPM™ Digital Power Manager™ 3ACDPM150-480-1
Features and Benefits Actively reduces harmonic distortion to less than 5% Helps meet ANSI/IEEE-519-1992 requirements Instantly reacts to and corrects for varying loads along the line Reduces utility costs and corrects power factor to near unity Compensates for single or multiple non-linear loads Compensation provided for all reactive currents Balances three phase loads and extends plant equipment life M.T.B.F of all Mesta equipment is over 200,000 hours Applications The Mesta DPM™ is a critical addition to a plant, that is being required to become IEEE-519-1992 compliant. It is a proven technology that ensures a comprehensive solution for harmonic mitigation. Common Applications Include: Waste Water Plants Water Treatment Plants Food Processing Plants Hospitals Industrial Manufacturing Facilities Heat Treating Facilities Material Growth Facilities Mass Transit Facilities Additional Product Information The Mesta DPM™ is a true active filter, which continuously monitors the load currents and responds to the amount and type of harmonics that are encountered. The system injects a corrective current that dramatically reduces the line current harmonics and compensates for any fundamental phase shift. Helps to meet ANSI/IEEE-519-1992 requirements for single or multiple plant loads under all constant and variable load conditions. It will reduce the harmonic distortion to below 5%. Incorporates a patented design with a powerful microcontroller, DSP microcomputer, and the use of highly sophisticated software.

Features and Benefits

  • Actively reduces harmonic distortion to less than 5%
  • Helps meet ANSI/IEEE-519-1992 requirements
  • Instantly reacts to and corrects for varying loads along the line
  • Reduces utility costs and corrects power factor to near unity
  • Compensates for single or multiple non-linear loads
  • Compensation provided for all reactive currents
  • Balances three phase loads and extends plant equipment life
  • M.T.B.F of all Mesta equipment is over 200,000 hours

Applications

The Mesta DPM™ is a critical addition to a plant, that is being required to become IEEE-519-1992 compliant. It is a proven technology that ensures a comprehensive solution for harmonic mitigation.

Common Applications Include:

  • Waste Water Plants
  • Water Treatment Plants
  • Food Processing Plants
  • Hospitals
  • Industrial Manufacturing Facilities
  • Heat Treating Facilities
  • Material Growth Facilities
  • Mass Transit Facilities

Additional Product Information

The Mesta DPM™ is a true active filter, which continuously monitors the load currents and responds to the amount and type of harmonics that are encountered. The system injects a corrective current that dramatically reduces the line current harmonics and compensates for any fundamental phase shift.

Helps to meet ANSI/IEEE-519-1992 requirements for single or multiple plant loads under all constant and variable load conditions. It will reduce the harmonic distortion to below 5%.

Incorporates a patented design with a powerful microcontroller, DSP microcomputer, and the use of highly sophisticated software.

Supplier's Site

Technical Specifications

  Mesta Electronics, Inc.
Product Category Harmonic Filters
Product Number 3ACDPM150-480-1
Product Name DPM™ Digital Power Manager™
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
Input Voltage 208V (optional feature); 240V (optional feature); 480V
Unlock Full Specs
to access all available technical data

Similar Products

dV/dt motor protection filter - dV E-Series - MTE Corporation
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
DPM™ Digital Power Manager™ - 3ACDPM050-480-1 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details
 - NCE™ - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
Standard Compliance IEEE519; NEMA ST-20, ANSI, CSA
View Details
Harmonic Filter - HFM-FB 125-400 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 50Hz
Features UL Listing Mark
View Details