MTE Corporation dV/dt motor protection filter dV E-Series

Description
Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor protection, extends cable life, and is backed by MTE's industry-leading Performance Guarantee.Compared to the competition, the dV E-Series offers similar electrical performance, is drop-in compatible, and offers a more compact and optimized design
Request a Quote
Description
Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor protection, extends cable life, and is backed by MTE's industry-leading Performance Guarantee.Compared to the competition, the dV E-Series offers similar electrical performance, is drop-in compatible, and offers a more compact and optimized design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The dV E-Series is a dV/dt motor protection filter designed to mitigate reflective waves, reduce rise time, and limit peak voltage to 150% of the DC bus voltage for motor applications up to 1,000 feet of cable. Available in Kit, Open Panel, NEMA 1/2, and NEMA 3R form factors, it operates from 208 to 600 VAC at 60 Hz with input switching frequencies of 2 kHz to 4 kHz and current ratings from 3 A to 750 A. The filter meets NEMA MG 1-1998 Section 31 standards, maintains efficiency above 99%, and operates within ambient temperatures of -40°C to +60°C (modular) or -40°C to +50°C (enclosed), with storage up to +90°C. It has an insulation system class N (200°C), audibly operates below 65 dB at 1 meter, and supports installation up to 6,600 feet altitude. The product includes a three-year warranty.

Datasheet Summary
Powered by GS/AI

The dV E-Series is a dV/dt motor protection filter designed to mitigate reflective waves, reduce rise time, and limit peak voltage to 150% of the DC bus voltage for motor applications up to 1,000 feet of cable. Available in Kit, Open Panel, NEMA 1/2, and NEMA 3R form factors, it operates from 208 to 600 VAC at 60 Hz with input switching frequencies of 2 kHz to 4 kHz and current ratings from 3 A to 750 A. The filter meets NEMA MG 1-1998 Section 31 standards, maintains efficiency above 99%, and operates within ambient temperatures of -40°C to +60°C (modular) or -40°C to +50°C (enclosed), with storage up to +90°C. It has an insulation system class N (200°C), audibly operates below 65 dB at 1 meter, and supports installation up to 6,600 feet altitude. The product includes a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
dV/dt motor protection filter - dV E-Series - MTE Corporation
Menomonee Falls, WI, United States
dV/dt motor protection filter
dV E-Series
dV/dt motor protection filter dV E-Series
Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor protection, extends cable life, and is backed by MTE's industry-leading Performance Guarantee.Compared to the competition, the dV E-Series offers similar electrical performance, is drop-in compatible, and offers a more compact and optimized design

Downtime in any operation comes at a cost. Damage to motor windings and premature motor insulation failure can result in lost revenue and safety concerns. MTE's newest dV/dt motor protection filter, dV E-Series, will ensure your operation remains running smoothly. This filter delivers premium motor protection, extends cable life, and is backed by MTE's industry-leading Performance Guarantee.Compared to the competition, the dV E-Series offers similar electrical performance, is drop-in compatible, and offers a more compact and optimized design

Supplier's Site Datasheet

Technical Specifications

  MTE Corporation
Product Category Harmonic Filters
Product Number dV E-Series
Product Name dV/dt motor protection filter
Filter Type Passive
Unlock Full Specs
to access all available technical data

Similar Products

microNexus™ Motor Protection Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
View Details
MTE’s SineWave Nexus® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
View Details
dV Sentry® Filter -  - MTE Corporation
MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 208V; 240V; 380V; 480V; 600V
View Details
Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details