Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SLIP RINGS
MERIDIAN LABORATORY, INC.
MY-6
Meridian Laboratory, Inc.
MY-6
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Meridian Laboratory, Inc.
Middleton, WI, USA
MY-6
MY-6
Technical Specifications
Meridian Laboratory, Inc.
Product Category
Slip Rings
Product Name
MY-6
Slip Ring Design
Capsule
Configuration
Drum Type
Total # of Circuits
6
Speed
1500 rpm
Maximum Voltage
660 volts
Unlock Full Specs
to access all available technical data
Similar Products
JiuJiang Ingiant Technology Co., Ltd.
Ingiant Large Bore 100mm Through Hole Slip Ring
Specs
Total # of Circuits
36
Speed
0.0 to 600 rpm
Maximum Voltage
0.0 to 240 volts
View Details
ElectroCraft
Motorized Slip Rings
Hansen
Specs
Slip Ring Design
Capsule
Configuration
Drum Type
Speed
0.8000 to 12 rpm
View Details
DSTI - Dynamic Sealing Technologies, Inc.
Electrical Slip Ring, ESM Series
ESM428
Specs
Slip Ring Design
Capsule
Configuration
Drum Type
Total # of Circuits
32
View Details
CENO Electronics Technology Co., Ltd.
Slip Ring Profi Bus4core wire 300rpm IP66
ECN000-04P2-04S-IP66
Specs
Slip Ring Design
Capsule
Configuration
Drum Type
Speed
0.0 to 300 rpm
View Details