Orbis 42 x 48 CITS

Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 42 x 48 footprint Thermoformed pallet with superior impact resistance Starting Sheet Gauge: 0.250" Fork Truck Entry: 4-way Hand Truck Entry: 4-way
Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 42 x 48 footprint Thermoformed pallet with superior impact resistance Starting Sheet Gauge: 0.250" Fork Truck Entry: 4-way Hand Truck Entry: 4-way

Suppliers

Company
Product
Description
Supplier Links
 - 42 x 48 CITS - Orbis
Oconomowoc, WI, USA
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 42 x 48 footprint Thermoformed pallet with superior impact resistance Starting Sheet Gauge: 0.250" Fork Truck Entry: 4-way Hand Truck Entry: 4-way

ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distribution center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • 42 x 48 footprint
  • Thermoformed pallet with superior impact resistance
  • Starting Sheet Gauge: 0.250"
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 4-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 42 x 48 CITS
Size 42"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
CPP 736c-M PE - Industrial Pallet - Multi-Trip -  - CABKA North America, Inc.
Specs
Size 40"x48"
Pallet Weight 50.5 lbs (22.9 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
 - 1200 x 1000 SuperPal - Orbis
Specs
Size 1200mm x 1000mm
Pallet Weight 53 lbs (24.04 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Foam Pallets -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Pallet Weight 6 lbs (2.72 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details