Memory Protection Devices, Inc. D Battery Spring BCD

Description
Model No. BCD Description D Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.14 Price, 1000 pieces $0.12 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. BCD Description D Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.14 Price, 1000 pieces $0.12 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Battery Spring - BCD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
D Battery Spring
BCD
D Battery Spring BCD
Model No. BCD Description D Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.14 Price, 1000 pieces $0.12 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BCD
DescriptionD Spring
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$
Price, 500 pieces$0.14
Price, 1000 pieces$0.12
Package Size500 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BCD
Product Name D Battery Spring
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1089 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Generic Battery Contact - ABG-96 NEG - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details