ABG-96 NEG -- GENERIC BATTERY CONTACT
Memory Protection Devices, Inc.
Generic Battery Contact
ABG-96 NEG
Description
Model No.
ABG-96 NEG.
Description
Contact from BH906
Material
#302, Stainless Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.10
Price, 500 pieces
$0.09
Price, 1000 pieces
$0.08
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
-
Memory Protection Devices, Inc.
Datasheet
Description
Model No.
ABG-96 NEG.
Description
Contact from BH906
Material
#302, Stainless Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.10
Price, 500 pieces
$0.09
Price, 1000 pieces
$0.08
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Datasheet
Suppliers
Model No.
ABG-96 NEG.
Description
Contact from BH906
Material
#302, Stainless Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.10
Price, 500 pieces
$0.09
Price, 1000 pieces
$0.08
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
| Model No. | ABG-96 NEG. |
| Description | Contact from BH906 |
| Material | #302, Stainless Steel |
| Contact Material | Nickel plated overall |
| Color | |
| Accessories | |
| Price, 100 pieces | $0.10 |
| Price, 500 pieces | $0.09 |
| Price, 1000 pieces | $0.08 |
| Package Size | 100 pieces |
| Lead Time | 4-6 weeks |
| Standard Product | Yes |
| Distributor stocked | Yes |
|
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
ABG-96 NEG |
|
Product Name
|
Generic Battery Contact |
|
Type
|
Contact
|
|
Material
|
Base Metal
|
|
Shape / Form
|
Custom / Application Specific; Button; Stamping
|
|
Plating / Coating
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Memory Protection Devices, Inc.
Type
Contact
Material
Base Metal
Shape / Form
Custom / Application Specific; Button; Stamping
View Details