Wilcoxon Sensing Technologies H23-080 Internally amplified hydrophone H23-080

Description
Hydrophone, ±4 dB at 80 kHz, -174 dB re 1 V/µPa receiving sensitivity, ultra low noise internal amplifier, integral polyurethane cable, rated to 1000 PSI / 680m sea water depth underwater microphone, test and measurement
Description
Hydrophone, ±4 dB at 80 kHz, -174 dB re 1 V/µPa receiving sensitivity, ultra low noise internal amplifier, integral polyurethane cable, rated to 1000 PSI / 680m sea water depth underwater microphone, test and measurement
Datasheet
Datasheet Summary
Powered by GS/AI

The H23-080 is an internally amplified hydrophone designed for a variety of underwater acoustic measurements. It features a nominal sensitivity of -174 dB re 1 V/µPa and a nominal voltage sensitivity of 2.00 mV/Pa. The hydrophone has a frequency response of ±4 dB at 80 kHz and operates effectively within a range of 15 Hz to 10 kHz. It is equipped with an ultra-low noise internal amplifier that mitigates triboelectric cable noise and connector contamination issues, eliminating the need for an external amplifier. Constructed with pre-aged piezoelectric (PZT) sensing elements, the H23-080 promotes long-term stability. The unit is encapsulated in polyurethane to prevent water intrusion and is rated for a maximum operating static pressure of 1000 PSI, equivalent to a depth of 680 meters in seawater. The hydrophone operates within a temperature range of -10 to +60 °C and requires a supply voltage of 18 to 24 VDC with a current draw of 4 to 10 mA. Applications for the H23-080 include military surveillance, underwater biological studies, and monitoring of underwater machinery and ordnance. The hydrophone comes with a standard 10 ft twisted shielded cable and can be customized for longer lengths upon request.

Datasheet Summary
Powered by GS/AI

The H23-080 is an internally amplified hydrophone designed for a variety of underwater acoustic measurements. It features a nominal sensitivity of -174 dB re 1 V/µPa and a nominal voltage sensitivity of 2.00 mV/Pa. The hydrophone has a frequency response of ±4 dB at 80 kHz and operates effectively within a range of 15 Hz to 10 kHz. It is equipped with an ultra-low noise internal amplifier that mitigates triboelectric cable noise and connector contamination issues, eliminating the need for an external amplifier. Constructed with pre-aged piezoelectric (PZT) sensing elements, the H23-080 promotes long-term stability. The unit is encapsulated in polyurethane to prevent water intrusion and is rated for a maximum operating static pressure of 1000 PSI, equivalent to a depth of 680 meters in seawater. The hydrophone operates within a temperature range of -10 to +60 °C and requires a supply voltage of 18 to 24 VDC with a current draw of 4 to 10 mA. Applications for the H23-080 include military surveillance, underwater biological studies, and monitoring of underwater machinery and ordnance. The hydrophone comes with a standard 10 ft twisted shielded cable and can be customized for longer lengths upon request.

Suppliers

Company
Product
Description
Supplier Links
H23-080 Internally amplified hydrophone - H23-080 - Wilcoxon Sensing Technologies
Frederick, MD, United States
H23-080 Internally amplified hydrophone
H23-080
H23-080 Internally amplified hydrophone H23-080
Hydrophone, ±4 dB at 80 kHz, -174 dB re 1 V/µPa receiving sensitivity, ultra low noise internal amplifier, integral polyurethane cable, rated to 1000 PSI / 680m sea water depth underwater microphone, test and measurement

Hydrophone, ±4 dB at 80 kHz, -174 dB re 1 V/µPa receiving sensitivity, ultra low noise internal amplifier, integral polyurethane cable, rated to 1000 PSI / 680m sea water depth underwater microphone, test and measurement

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Hydrophones
Product Number H23-080
Product Name H23-080 Internally amplified hydrophone
Frequency Response 5 to 100000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydrophone -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Frequency Response 7 to 80000 Hz
Features Integral Pre-amplifier
Diameter 43 mm (1.69 inch)
View Details
H507A Ultra low-noise wide band hydrophone - H507A - Wilcoxon Sensing Technologies
Specs
Frequency Response 10 to 100000 Hz
Sensitivity -188 dB re V/µPa
Maximum Depth 500 m (1640 ft)
View Details
Hydrophones Chain, 24-Channels - HBC24 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Frequency Response 5 to 2000 Hz
Sensitivity -201 dB re V/µPa
Maximum Depth 3048 m (10000 ft)
View Details
Specs
Frequency Response 5 to 140000 Hz
Sensitivity -192 dB re V/µPa
Maximum Depth 900 m (2953 ft)
View Details