RESON TC4056

Description
The TC4056 is an omnidirectional hydrophone with a low noise +10dB or +20dB preamplifier build-in making it highly sensitive. TC4056-1,3 comes with a 10m high quality cable/TC4056-4 comes with a 5m high quality cable - all with 3 twisted shielded pairs AWG20. A version with Jupiter connector is available TC4056-3. Per default the amplifier is provided with differential output. The differential output is an advantage where long cables are used in an electrically noisy environment. For use in single ended mode: Use positive output pin together with GND.
Description
The TC4056 is an omnidirectional hydrophone with a low noise +10dB or +20dB preamplifier build-in making it highly sensitive. TC4056-1,3 comes with a 10m high quality cable/TC4056-4 comes with a 5m high quality cable - all with 3 twisted shielded pairs AWG20. A version with Jupiter connector is available TC4056-3. Per default the amplifier is provided with differential output. The differential output is an advantage where long cables are used in an electrically noisy environment. For use in single ended mode: Use positive output pin together with GND.

Suppliers

Company
Product
Description
Supplier Links
Goleta, CA, USA
TC4056
TC4056
The TC4056 is an omnidirectional hydrophone with a low noise +10dB or +20dB preamplifier build-in making it highly sensitive. TC4056-1,3 comes with a 10m high quality cable/TC4056-4 comes with a 5m high quality cable - all with 3 twisted shielded pairs AWG20. A version with Jupiter connector is available TC4056-3. Per default the amplifier is provided with differential output. The differential output is an advantage where long cables are used in an electrically noisy environment. For use in single ended mode: Use positive output pin together with GND.

The TC4056 is an omnidirectional hydrophone with a low noise +10dB or +20dB preamplifier build-in making it highly sensitive. TC4056-1,3 comes with a 10m high quality cable/TC4056-4 comes with a 5m high quality cable - all with 3 twisted shielded pairs AWG20. A version with Jupiter connector is available TC4056-3. Per default the amplifier is provided with differential output. The differential output is an advantage where long cables are used in an electrically noisy environment. For use in single ended mode: Use positive output pin together with GND.

Technical Specifications

  RESON
Product Category Hydrophones
Product Name TC4056
Frequency Response 5 to 140000 Hz
Sensitivity -192 dB re V/µPa
Maximum Depth 900 m (2953 ft)
Features Integral Pre-amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydrophone -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Frequency Response 7 to 80000 Hz
Features Integral Pre-amplifier
Diameter 43 mm (1.69 inch)
View Details
Hydrophones Chain, 24-Channels - HBC24 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Frequency Response 5 to 2000 Hz
Sensitivity -201 dB re V/µPa
Maximum Depth 3048 m (10000 ft)
View Details
H23-080 Internally amplified hydrophone - H23-080 - Wilcoxon Sensing Technologies
Specs
Frequency Response 5 to 100000 Hz
Sensitivity -174 dB re V/µPa
Maximum Depth 680 m (2231 ft)
View Details
Specs
Frequency Response 5 to 120000 Hz
Sensitivity -170 dB re V/µPa
Maximum Depth 600 m (1969 ft)
View Details