Wilcoxon Sensing Technologies F7 Piezoelectric shaker F7

Description
Piezoelectric shaker, 20 kHz, force gauge and accelerometer, 2000 N max force, connector has pins, includes Z7 impedance head (p/n 20064-01)
Datasheet
Description
Piezoelectric shaker, 20 kHz, force gauge and accelerometer, 2000 N max force, connector has pins, includes Z7 impedance head (p/n 20064-01)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F7 Piezoelectric shaker - F7 - Wilcoxon Sensing Technologies
Frederick, MD, United States
F7 Piezoelectric shaker
F7
F7 Piezoelectric shaker F7
Piezoelectric shaker, 20 kHz, force gauge and accelerometer, 2000 N max force, connector has pins, includes Z7 impedance head (p/n 20064-01)

Piezoelectric shaker, 20 kHz, force gauge and accelerometer, 2000 N max force, connector has pins, includes Z7 impedance head (p/n 20064-01)

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number F7
Product Name F7 Piezoelectric shaker
Peak Shock Force 450 lbs (204 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Electro-Dynamic Shaker - EDM-2000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 4496 lbs (0.0 to 2039 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
F7-1 Piezoelectric shaker - F7-1 - Wilcoxon Sensing Technologies
Wilcoxon Sensing Technologies
Specs
Peak Shock Force 11.24 lbs (5.1 kg)
Frequency Range 80000 Hz
Technology Peizoelectric
View Details