Wilcoxon Sensing Technologies F7-1 Piezoelectric shaker F7-1

Description
Piezoelectric shaker, 80 kHz, no force gauge, 50 N max force, compact, lightweight, produces large dynamic forces to very high frequencies for structural excitation
Datasheet
Description
Piezoelectric shaker, 80 kHz, no force gauge, 50 N max force, compact, lightweight, produces large dynamic forces to very high frequencies for structural excitation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F7-1 Piezoelectric shaker - F7-1 - Wilcoxon Sensing Technologies
Frederick, MD, United States
F7-1 Piezoelectric shaker
F7-1
F7-1 Piezoelectric shaker F7-1
Piezoelectric shaker, 80 kHz, no force gauge, 50 N max force, compact, lightweight, produces large dynamic forces to very high frequencies for structural excitation

Piezoelectric shaker, 80 kHz, no force gauge, 50 N max force, compact, lightweight, produces large dynamic forces to very high frequencies for structural excitation

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number F7-1
Product Name F7-1 Piezoelectric shaker
Peak Shock Force 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Multi-/Multi-axis shaker - 2EDS-600-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1322 lbs (0.0 to 599 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
F4/DPLUG Electromagnetic shaker - F4/DPLUG - Wilcoxon Sensing Technologies
Wilcoxon Sensing Technologies
Specs
Peak Shock Force 10 lbs (4.54 kg)
Technology Electromagnetic
View Details