Wilcoxon Sensing Technologies F4 Electromagnetic shaker F4

Description
Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker
Datasheet
Description
Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F4 Electromagnetic shaker - F4 - Wilcoxon Sensing Technologies
Frederick, MD, United States
F4 Electromagnetic shaker
F4
F4 Electromagnetic shaker F4
Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker

Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number F4
Product Name F4 Electromagnetic shaker
Peak Shock Force 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Single-Axis Motion Simulators -  - Aerotech, Inc.
Specs
Applications Motion Simulator
Payload Capacity 507 lbs (230 kg)
Technology Mechanical
View Details