Aerotech, Inc. Single-Axis Motion Simulators

Description
Design Features Single-axis configurations include optional free standing, high stiffness post with leveling feet Reconfigurable for continuous or limited travel Custom slip-rings Vertical or horizontal orientation Different tabletop sizes Up to 230 kg payload capacity Minimum rate 0.001 degree per second Available with a gear-drive rotary for tilt motion to allow multiple inclination angles
Description
Design Features Single-axis configurations include optional free standing, high stiffness post with leveling feet Reconfigurable for continuous or limited travel Custom slip-rings Vertical or horizontal orientation Different tabletop sizes Up to 230 kg payload capacity Minimum rate 0.001 degree per second Available with a gear-drive rotary for tilt motion to allow multiple inclination angles

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Motion Simulators -  - Aerotech, Inc.
Pittsburgh, PA, USA
Single-Axis Motion Simulators
Single-Axis Motion Simulators
Design Features Single-axis configurations include optional free standing, high stiffness post with leveling feet Reconfigurable for continuous or limited travel Custom slip-rings Vertical or horizontal orientation Different tabletop sizes Up to 230 kg payload capacity Minimum rate 0.001 degree per second Available with a gear-drive rotary for tilt motion to allow multiple inclination angles

Design Features

  • Single-axis configurations include optional free standing, high stiffness post with leveling feet
  • Reconfigurable for continuous or limited travel
  • Custom slip-rings
  • Vertical or horizontal orientation
  • Different tabletop sizes
  • Up to 230 kg payload capacity
  • Minimum rate 0.001 degree per second
  • Available with a gear-drive rotary for tilt motion to allow multiple inclination angles
Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Shock and Vibration Testing Shakers
Product Name Single-Axis Motion Simulators
Applications Motion Simulator
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Two-Axis Motion Simulator With Integrated Electronics -  - Aerotech, Inc.
Specs
Applications Motion Simulator
Technology Mechanical
View Details