Wilcoxon Sensing Technologies F3/DPLUG Electromagnetic shaker F3/DPLUG

Description
Electromagnetic shaker, 0.75 lb force output, anodized aluminum center core
Datasheet
Description
Electromagnetic shaker, 0.75 lb force output, anodized aluminum center core
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F3/DPLUG Electromagnetic shaker - F3/DPLUG - Wilcoxon Sensing Technologies
Frederick, MD, United States
F3/DPLUG Electromagnetic shaker
F3/DPLUG
F3/DPLUG Electromagnetic shaker F3/DPLUG
Electromagnetic shaker, 0.75 lb force output, anodized aluminum center core

Electromagnetic shaker, 0.75 lb force output, anodized aluminum center core

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number F3/DPLUG
Product Name F3/DPLUG Electromagnetic shaker
Peak Shock Force 0.7500 lbs (0.3401 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled Shaker - EDH-16000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 35968 lbs (0.0 to 16312 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
F7-1 Piezoelectric shaker - F7-1 - Wilcoxon Sensing Technologies
Wilcoxon Sensing Technologies
Specs
Peak Shock Force 11.24 lbs (5.1 kg)
Frequency Range 80000 Hz
Technology Peizoelectric
View Details