Wilcoxon Sensing Technologies F10/DPLUG Electromagnetic shaker F10/DPLUG

Description
Electromagnetic shaker, 20 lb force output, anodized aluminum center core
Datasheet
Description
Electromagnetic shaker, 20 lb force output, anodized aluminum center core
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F10/DPLUG Electromagnetic shaker - F10/DPLUG - Wilcoxon Sensing Technologies
Frederick, MD, United States
F10/DPLUG Electromagnetic shaker
F10/DPLUG
F10/DPLUG Electromagnetic shaker F10/DPLUG
Electromagnetic shaker, 20 lb force output, anodized aluminum center core

Electromagnetic shaker, 20 lb force output, anodized aluminum center core

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number F10/DPLUG
Product Name F10/DPLUG Electromagnetic shaker
Peak Shock Force 20 lbs (9.07 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Miniature Shaker - VE-5150 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 112 lbs (0.0 to 50.98 kg)
View Details
PA10A Shaker power amplifier - PA10A - Wilcoxon Sensing Technologies
Wilcoxon Sensing Technologies
Specs
Frequency Range 40000 Hz
View Details