Wilcoxon Sensing Technologies PA10A Shaker power amplifier PA10A

Description
Lightweight power amplifier up to 40 kHz, 1 channel, 100-120 VAC, 400 W. Standard amplifier offering for all Wilcoxon Sensing Technologies shakers except F7-1.
Datasheet
Description
Lightweight power amplifier up to 40 kHz, 1 channel, 100-120 VAC, 400 W. Standard amplifier offering for all Wilcoxon Sensing Technologies shakers except F7-1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PA10A Shaker power amplifier - PA10A - Wilcoxon Sensing Technologies
Frederick, MD, United States
PA10A Shaker power amplifier
PA10A
PA10A Shaker power amplifier PA10A
Lightweight power amplifier up to 40 kHz, 1 channel, 100-120 VAC, 400 W. Standard amplifier offering for all Wilcoxon Sensing Technologies shakers except F7-1.

Lightweight power amplifier up to 40 kHz, 1 channel, 100-120 VAC, 400 W. Standard amplifier offering for all Wilcoxon Sensing Technologies shakers except F7-1.

Supplier's Site Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies
Product Category Shock and Vibration Testing Shakers
Product Number PA10A
Product Name PA10A Shaker power amplifier
Frequency Range 40000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
EDS series Electro-Dynamic Shaker - EDS-600 - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1349 lbs (0.0 to 612 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Vibration Testing Machine For Package Box - HD-A521 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Applications Product qualification; Transportation or automotive vibration and shock simulation
Armature / Table Sizes 1000×1200 mm
Payload Capacity 220 lbs (100 kg)
View Details