W2005H
These have a woven endless polyester carcass, which can be produced with various rubber or foam coatings.
| Megadyne Americas | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | W2005H |
| Product Name | Woven Endless Flat Belting |
| Application | General Purpose; Drum Drive |
| Material | Polyester |
| Thickness | 0.0236 inch (0.6000 mm) |