Megadyne Americas Neoprene Knitted Endless Belt N5155

Description
N - Group (Neoprene) Very high strength, very low stretch drive belts up to 100 m/s
Description
N - Group (Neoprene) Very high strength, very low stretch drive belts up to 100 m/s

Suppliers

Company
Product
Description
Supplier Links
Neoprene Knitted Endless Belt - N5155 - Megadyne Americas
Pineville, NC, United States
Neoprene Knitted Endless Belt
N5155
Neoprene Knitted Endless Belt N5155
N - Group (Neoprene) Very high strength, very low stretch drive belts up to 100 m/s

N - Group (Neoprene)
Very high strength, very low stretch drive belts up to 100 m/s

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Flat Belts
Product Number N5155
Product Name Neoprene Knitted Endless Belt
Application General Purpose; Drive Belt
Material Aramid; Neoprene
Thickness 0.0709 inch (1.8 mm)
Width 0.0787 to 15.75 inch (2 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.3937 inch (10 mm)
Length 78.74 inch (2000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Habasit® Cleandrive Belt Series Smooth - H800006239 - Habasit America
Specs
Thickness 0.1181 inch (3 mm)
View Details