2MR Power Grip® GT® 2 Neoprene
2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | 2MR-1688 |
| Product Name | 2MR Power Grip® GT® 2 Neoprene Timing Belt |
| Metric Pitch | GT 2mm; GT 2 2mm Pitch |
| Belt Width | 4 to 25.4 mm (0.1575 to 1 inch) |
| Belt Length | 1688 mm (66.46 inch) |