Megadyne Americas 2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-1360

Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-1360 - Megadyne Americas
Pineville, NC, United States
2MR Power Grip® GT® 2 Neoprene Timing Belt
2MR-1360
2MR Power Grip® GT® 2 Neoprene Timing Belt 2MR-1360
2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

2MR Power Grip® GT® 2 Neoprene

2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 2MR-1360
Product Name 2MR Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 1360 mm (53.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 193 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M193060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 2000 mm (78.74 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 5mm
Features Open-Ended
Belt Width 10 to 50 mm (0.3937 to 1.97 inch)
View Details