Megadyne Americas MXL Neoprene Timing Belt 245MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 245MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
245MXL
MXL Neoprene Timing Belt 245MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 245MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
L Neoprene Timing Belt - 1987L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 199 inch (5048 mm)
View Details
XL Classical Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
Belt Length 4.4 to 213 inch (112 to 5405 mm)
View Details