Megadyne Americas L Neoprene Timing Belt 1987L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 1987L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
1987L
L Neoprene Timing Belt 1987L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1987L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 199 inch (5048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.200
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.3750 inch (9.52 mm)
Belt Material Polymer Compound
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
MXL Neoprene Timing Belt - 144MXL - Megadyne Americas
Specs
ANSI Pitch 0.080" (MXL)
Belt Length 11.52 inch (293 mm)
Number of Teeth 144
View Details
D-H Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.500" (H)
Features Double-Sided
Belt Width 0.7500 to 17.5 inch (19.05 to 445 mm)
View Details