Megadyne Americas 8M HTD/ Power Grip® GT® Neoprene Timing Belt 184-8M

Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
8M HTD/ Power Grip® GT® Neoprene Timing Belt - 184-8M - Megadyne Americas
Pineville, NC, United States
8M HTD/ Power Grip® GT® Neoprene Timing Belt
184-8M
8M HTD/ Power Grip® GT® Neoprene Timing Belt 184-8M
8M HTD/ Power Grip® GT® Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

8M HTD/ Power Grip® GT® Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 184-8M
Product Name 8M HTD/ Power Grip® GT® Neoprene Timing Belt
Metric Pitch HTD 8mm
Belt Width 15 to 100 mm (0.5906 to 3.94 inch)
Belt Length 184 mm (7.24 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 2000 mm (78.74 inch)
View Details
2 mm (GT3) Pitch, 132 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M132030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Specs
Metric Pitch T 10mm
Features Open-Ended
Belt Width 10 to 310 mm (0.3937 to 12.2 inch)
View Details