- Trained on our vast library of engineering resources.

Medisca Inc. VIALS, AMBER GLASS, 10 mL, 20 mm, STERILE

Description
All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIALS, AMBER GLASS, 10 mL, 20 mm, STERILE -  - Medisca Inc.
Plattsburgh, NY, United States
VIALS, AMBER GLASS, 10 mL, 20 mm, STERILE
VIALS, AMBER GLASS, 10 mL, 20 mm, STERILE
All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.

All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.

Supplier's Site Datasheet

Technical Specifications

  Medisca Inc.
Product Category Vials
Product Name VIALS, AMBER GLASS, 10 mL, 20 mm, STERILE
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Mouth Type Standard
Connection Type Screw (optional feature); Snap Seal (optional feature)
Body Material Plastic
View Details
VIAL, 24 X 62 MM GLASS -  - CANNON Instrument Company
CANNON Instrument Company
Specs
Body Material Glass
Outer Diameter 24 mm (0.9449 inches)
Height 62 mm (2.44 inches)
View Details
Screw Thread Glass Vials - VA181950 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Mouth Type Standard
Connection Type Screw
Finish (#/#) 18-400
View Details