Medisca Inc. Datasheets for Vials
Vials are small glass bottles used for storage.
Vials: Learn more
| Product Name | Notes |
|---|---|
| All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included. | |
| Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently... | |
| The 50-hole autoclavable rack is designed with slotted cavities to accept vials with slotted skirts. When placed in the holes the vials become locked in position for one handed operation. | |
| These serum vials are ideal for long and short term storage, lyophilization and vaccine / injectable drug containers. By matching the tube neck size (mm) to the corresponding seal and... | |
| This serum bottle is ideal for long and short-term sample storage, lyophilization and vaccine / injectable drug containers. By matching the tube neck size to the corresponding seal and stopper,... | |
| This serum vial, manufactured from low extractable borosilicate glass that conforms to USP Type I requirements, is ideal for long and short term storage, lyophilization (freeze drying) and vaccine/injectable drug... | |
| Vials Lock-in provides easy one-hand operation. The base of the Cryo-Lock Vial locks in, keeping the vials from rotating. Diameter of the holes is compatible with all cryogenic vials. |