Mecmesin Corporation Economy Test Stand ValuTest D

Description
A simple solution for very basic tension and compression tests The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to provide an elementary option for very basic tension and compression tests. Easy-to-use, the ValuTest-D is operated by a handwheel, which gives basic positional control over the crosshead, enabling forces up to 1000 newtons to be applied. If accuracy is a priority, have a look at the MDD manual test stand. Key Features Basic control through handwheel operation Simple and economical Compact and portable Capacity 1000N (220lbf) Crosshead travel (without gauge attached) 258mm (10.2") Dimensions - Height: 406mm (16"), Width: 152mm (6"), Depth: 233mm (9.2"), Weight: 7.3kg (16lbs) Gauges sold separately
Description
A simple solution for very basic tension and compression tests The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to provide an elementary option for very basic tension and compression tests. Easy-to-use, the ValuTest-D is operated by a handwheel, which gives basic positional control over the crosshead, enabling forces up to 1000 newtons to be applied. If accuracy is a priority, have a look at the MDD manual test stand. Key Features Basic control through handwheel operation Simple and economical Compact and portable Capacity 1000N (220lbf) Crosshead travel (without gauge attached) 258mm (10.2") Dimensions - Height: 406mm (16"), Width: 152mm (6"), Depth: 233mm (9.2"), Weight: 7.3kg (16lbs) Gauges sold separately

Suppliers

Company
Product
Description
Supplier Links
Economy Test Stand - ValuTest D - Mecmesin Corporation
Sterling, VA, USA
Economy Test Stand
ValuTest D
Economy Test Stand ValuTest D
A simple solution for very basic tension and compression tests The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to provide an elementary option for very basic tension and compression tests. Easy-to-use, the ValuTest-D is operated by a handwheel, which gives basic positional control over the crosshead, enabling forces up to 1000 newtons to be applied. If accuracy is a priority, have a look at the MDD manual test stand. Key Features Basic control through handwheel operation Simple and economical Compact and portable Capacity 1000N (220lbf) Crosshead travel (without gauge attached) 258mm (10.2") Dimensions - Height: 406mm (16"), Width: 152mm (6"), Depth: 233mm (9.2"), Weight: 7.3kg (16lbs) Gauges sold separately

A simple solution for very basic tension and compression tests

The ValuTest-D manual test stand combines with either a Mecmesin Basic Force Gauge (BFG) or Compact Force Gauge+ (CFG+) to provide an elementary option for very basic tension and compression tests.
Easy-to-use, the ValuTest-D is operated by a handwheel, which gives basic positional control over the crosshead, enabling forces up to 1000 newtons to be applied.
If accuracy is a priority, have a look at the MDD manual test stand.

Key Features

  • Basic control through handwheel operation
  • Simple and economical
  • Compact and portable

Capacity 1000N (220lbf)
Crosshead travel (without gauge attached) 258mm (10.2")
Dimensions - Height: 406mm (16"), Width: 152mm (6"), Depth: 233mm (9.2"), Weight: 7.3kg (16lbs)
Gauges sold separately

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number ValuTest D
Product Name Economy Test Stand
Test Fixture Type Test Stand
Application Compression; Tensile
Capacity 225 lbs (102 kg)
Stroke / Maximum Opening 10.2 inch (259 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic grip, #10-32F - G1046 - Mark-10 Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Test Standard ASTM
View Details
Multi-Station Testing Systems - Model MS Series - United Testing Systems, Inc.
Specs
Test Fixture Type Test Grip / Clamp (optional feature); Extensometer; Pneumatic Gripping Systems, Clamping Extensometry Devices, Strain Gauge Load Cells and Sample Measuring Devices.
Application Tensile
Capacity 5000 lbs (2268 kg)
View Details
TRITOP -  - Trilion Quality Systems
Trilion Quality Systems
View Details