Mecmesin Corporation High Capacity Test Stand MWD

Description
Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an exact displacement (height scale required). Combined with a Mecmesin loadcell and display or a digital force gauge, the MWD is a budget-priced solution to basic higher-rated tension and compression testing applications. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features Excellent positional control through handwheel operation Compact design occupies minimal bench space Measures displacement through added digital height scale Test longer samples through the twin-column structure Portable, for use at different test locations Can be used in conjunction with Mecmesin's display unit or range of digital gauges Optional extras Height scale, 0.01mm (0.0005") resolution Extended crosshead travel (subject to reduced load capacity) Extended columns (subject to reduced load capacity) Capacity 10kN (2200lbf) Crosshead travel 150mm (6") Dimensions - Height: 930mm (36.6"), Width: 390mm (15.4"), Depth: 250mm (9.8"), Weight: 20kg (44lbs) Gauges sold separately
Description
Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an exact displacement (height scale required). Combined with a Mecmesin loadcell and display or a digital force gauge, the MWD is a budget-priced solution to basic higher-rated tension and compression testing applications. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features Excellent positional control through handwheel operation Compact design occupies minimal bench space Measures displacement through added digital height scale Test longer samples through the twin-column structure Portable, for use at different test locations Can be used in conjunction with Mecmesin's display unit or range of digital gauges Optional extras Height scale, 0.01mm (0.0005") resolution Extended crosshead travel (subject to reduced load capacity) Extended columns (subject to reduced load capacity) Capacity 10kN (2200lbf) Crosshead travel 150mm (6") Dimensions - Height: 930mm (36.6"), Width: 390mm (15.4"), Depth: 250mm (9.8"), Weight: 20kg (44lbs) Gauges sold separately

Suppliers

Company
Product
Description
Supplier Links
High Capacity Test Stand - MWD - Mecmesin Corporation
Sterling, VA, USA
High Capacity Test Stand
MWD
High Capacity Test Stand MWD
Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an exact displacement (height scale required). Combined with a Mecmesin loadcell and display or a digital force gauge, the MWD is a budget-priced solution to basic higher-rated tension and compression testing applications. If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems. Key Features Excellent positional control through handwheel operation Compact design occupies minimal bench space Measures displacement through added digital height scale Test longer samples through the twin-column structure Portable, for use at different test locations Can be used in conjunction with Mecmesin's display unit or range of digital gauges Optional extras Height scale, 0.01mm (0.0005") resolution Extended crosshead travel (subject to reduced load capacity) Extended columns (subject to reduced load capacity) Capacity 10kN (2200lbf) Crosshead travel 150mm (6") Dimensions - Height: 930mm (36.6"), Width: 390mm (15.4"), Depth: 250mm (9.8"), Weight: 20kg (44lbs) Gauges sold separately

Operated via a handwheel the MWD enables precise positional control of the crosshead for applications up to 10kN, particularly those which require a load reading to be taken at an exact displacement (height scale required).
Combined with a Mecmesin loadcell and display or a digital force gauge, the MWD is a budget-priced solution to basic higher-rated tension and compression testing applications.
If consistent test speed and reproducibility are a priority, have a look at our Motorised Test Systems.

Key Features

  • Excellent positional control through handwheel operation
  • Compact design occupies minimal bench space
  • Measures displacement through added digital height scale
  • Test longer samples through the twin-column structure
  • Portable, for use at different test locations
  • Can be used in conjunction with Mecmesin's display unit or range of digital gauges

Optional extras

  • Height scale, 0.01mm (0.0005") resolution
  • Extended crosshead travel (subject to reduced load capacity)
  • Extended columns (subject to reduced load capacity)

Capacity 10kN (2200lbf)
Crosshead travel 150mm (6")
Dimensions - Height: 930mm (36.6"), Width: 390mm (15.4"), Depth: 250mm (9.8"), Weight: 20kg (44lbs)
Gauges sold separately

Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number MWD
Product Name High Capacity Test Stand
Test Fixture Type Test Stand
Application Compression; Tensile
Capacity 2248 lbs (1020 kg)
Stroke / Maximum Opening 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC adapter/charger, 220V Australia - AC1035 - Mark-10 Corporation
Specs
Application Universal
View Details
 - Two Way Plane Grip - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 450 lbs (204 kg)
View Details
Refillable Permeation Tube - Trace Source™ 57S - C4H6O2 - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details