Mecmesin Corporation Large Pneumatic Plane Grip

Description
These pneumatically-operat ed plane grips use a parallel vice action to firmly hold flat samples in place. Fitted with 50mm x 30mm (2" x 1.2") cross-hatch knurl faces they are ideal for situations where there are a large number of smpales to test as they are quick and easy to load. The grips are supllied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar) Capacity 1000N (100kgf, 225lbf) Applications: Used for tensile testing of: Plastics Heavy-duty film Paper and card Rubber Textiles Light metals / alloys Laminates Insulating materials
Description
These pneumatically-operat ed plane grips use a parallel vice action to firmly hold flat samples in place. Fitted with 50mm x 30mm (2" x 1.2") cross-hatch knurl faces they are ideal for situations where there are a large number of smpales to test as they are quick and easy to load. The grips are supllied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar) Capacity 1000N (100kgf, 225lbf) Applications: Used for tensile testing of: Plastics Heavy-duty film Paper and card Rubber Textiles Light metals / alloys Laminates Insulating materials

Suppliers

Company
Product
Description
Supplier Links
These pneumatically-operat ed plane grips use a parallel vice action to firmly hold flat samples in place. Fitted with 50mm x 30mm (2" x 1.2") cross-hatch knurl faces they are ideal for situations where there are a large number of smpales to test as they are quick and easy to load. The grips are supllied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar) Capacity 1000N (100kgf, 225lbf) Applications: Used for tensile testing of: Plastics Heavy-duty film Paper and card Rubber Textiles Light metals / alloys Laminates Insulating materials

These pneumatically-operated plane grips use a parallel vice action to firmly hold flat samples in place. Fitted with 50mm x 30mm (2" x 1.2") cross-hatch knurl faces they are ideal for situations where there are a large number of smpales to test as they are quick and easy to load. The grips are supllied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar)

Capacity

1000N (100kgf, 225lbf)

Applications:

Used for tensile testing of:

  • Plastics
  • Heavy-duty film
  • Paper and card
  • Rubber
  • Textiles
  • Light metals / alloys
  • Laminates
  • Insulating materials
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number Large Pneumatic Plane Grip
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Grip - 200N/500N - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 44.96 to 112 lbs (20.39 to 50.98 kg)
View Details
Disposable Permeation Tube - Trace Source™ ELSRT-2 - C4H11N - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details