Mecmesin Corporation Wedge Grip 200N/500N

Description
These small, lightweight wedge grips are ideal for tensile testing below 500N. A spring-loaded lever ensures the serrated jaws are easy to open for fast securing and release of samples. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage. Jaw width is either 16mm or 25mm (200N) capacity. Capacities 500N (50kgf, 110lbf) 200N (20kgf, 44lbf) Applications Crimp and welded joints Films Flexible sheet materials Laminates Paper Wire Textiles Many other materials
Description
These small, lightweight wedge grips are ideal for tensile testing below 500N. A spring-loaded lever ensures the serrated jaws are easy to open for fast securing and release of samples. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage. Jaw width is either 16mm or 25mm (200N) capacity. Capacities 500N (50kgf, 110lbf) 200N (20kgf, 44lbf) Applications Crimp and welded joints Films Flexible sheet materials Laminates Paper Wire Textiles Many other materials

Suppliers

Company
Product
Description
Supplier Links
Wedge Grip - 200N/500N - Mecmesin Corporation
Sterling, VA, USA
Wedge Grip
200N/500N
Wedge Grip 200N/500N
These small, lightweight wedge grips are ideal for tensile testing below 500N. A spring-loaded lever ensures the serrated jaws are easy to open for fast securing and release of samples. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage. Jaw width is either 16mm or 25mm (200N) capacity. Capacities 500N (50kgf, 110lbf) 200N (20kgf, 44lbf) Applications Crimp and welded joints Films Flexible sheet materials Laminates Paper Wire Textiles Many other materials

These small, lightweight wedge grips are ideal for tensile testing below 500N. A spring-loaded lever ensures the serrated jaws are easy to open for fast securing and release of samples. As load is applied the wedge action of the jaws ensures the sample is held rigidly without slippage. Jaw width is either 16mm or 25mm (200N) capacity.
Capacities
500N (50kgf, 110lbf)
200N (20kgf, 44lbf)

Applications

  • Crimp and welded joints
  • Films
  • Flexible sheet materials
  • Laminates
  • Paper
  • Wire
  • Textiles
  • Many other materials
Supplier's Site

Technical Specifications

  Mecmesin Corporation
Product Category Product and Material Test Fixtures and Accessories
Product Number 200N/500N
Product Name Wedge Grip
Test Fixture Type Test Grip / Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - Large Single-Action Vice Grip - Mecmesin Corporation
Specs
Test Fixture Type Test Grip / Clamp
Application Tensile
Capacity 450 lbs (204 kg)
View Details
Disposable Permeation Tube - Trace Source™ ELSRT-2 - C4H11N - Kin-Tek Laboratories Inc.
Specs
Test Fixture Type Standard / Test Block
Application Calibration, Labatory
View Details
 - In-Plane Vibrometer - Polytec, Inc.
Specs
Test Fixture Type Test Kit / Tool Set; In-Plane Vibrometer
Application Vibration
Operation Electric
View Details