Measurement Computing Quadrature Encoder PCI Board PCI-QUAD04

Description
PCI quadrature encoder board with four input channels, an interrupt controller, and one 24-bit counter. KEY HIGHLIGHTS The PCI-QUAD04 quadrature encoder board provides input channels compatible with industry standard encoders and an interrupt controller for powerful interrupt management options. Features include integrated digital filtering, programmable indexing and multiple-counter modes.
Datasheet
Description
PCI quadrature encoder board with four input channels, an interrupt controller, and one 24-bit counter. KEY HIGHLIGHTS The PCI-QUAD04 quadrature encoder board provides input channels compatible with industry standard encoders and an interrupt controller for powerful interrupt management options. Features include integrated digital filtering, programmable indexing and multiple-counter modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrature Encoder PCI Board - PCI-QUAD04 - Measurement Computing
Norton, MA, United States
Quadrature Encoder PCI Board
PCI-QUAD04
Quadrature Encoder PCI Board PCI-QUAD04
PCI quadrature encoder board with four input channels, an interrupt controller, and one 24-bit counter. KEY HIGHLIGHTS The PCI-QUAD04 quadrature encoder board provides input channels compatible with industry standard encoders and an interrupt controller for powerful interrupt management options. Features include integrated digital filtering, programmable indexing and multiple-counter modes.

PCI quadrature encoder board with four input channels, an interrupt controller, and one 24-bit counter.

KEY HIGHLIGHTS

The PCI-QUAD04 quadrature encoder board provides input channels compatible with industry standard encoders and an interrupt controller for powerful interrupt management options. Features include integrated digital filtering, programmable indexing and multiple-counter modes.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number PCI-QUAD04
Product Name Quadrature Encoder PCI Board
Data Acquisition Input Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Output Modules - 84130108 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Input module - CTMM-S1-D-8E-M8-3 - Festo Corporation
Specs
Data Acquisition Input Module
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
8DI/7DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6250-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers