Simultaneous USB Data Acquisition (DAQ) Module; 16-bit, 10 MHz, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, SMA connectors.
The DT9862 Series of USB data acquisition (DAQ) devices provide synchronous analog input, output, counter, and digital functions, allowing for more accurately correlated measurements. Each device features one A/D per channel and three quadrature encoder inputs.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DT9862-2-2 |
| Product Name | Ultra-High Speed Simultaneous USB Data Acquisition Device |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |