Measurement Computing High-Channel USB Dynamic Signal Analyzer DT9857E-16

Description
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet
Description
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Channel USB Dynamic Signal Analyzer - DT9857E-16 - Measurement Computing
Norton, MA, United States
High-Channel USB Dynamic Signal Analyzer
DT9857E-16
High-Channel USB Dynamic Signal Analyzer DT9857E-16
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer.

KEY HIGHLIGHTS

The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9857E-16
Product Name High-Channel USB Dynamic Signal Analyzer
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details
Input Module With 8 Digital And 8 Analog Voltage Inputs - ibaPADU-8AI-I - iba America LLC
Specs
Data Acquisition Input Module
Application General Lab & Industrial
Filter / Amplifier Filter
View Details
DR Series Output Modules - DR-ODC5 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0 - 32
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details