Measurement Computing Isolated, Simultaneous, Multifunction USB Data Acquisition Board DT9836-6-0-OEM

Description
Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs.
Datasheet
Description
Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated, Simultaneous, Multifunction USB Data Acquisition Board - DT9836-6-0-OEM - Measurement Computing
Norton, MA, United States
Isolated, Simultaneous, Multifunction USB Data Acquisition Board
DT9836-6-0-OEM
Isolated, Simultaneous, Multifunction USB Data Acquisition Board DT9836-6-0-OEM
Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs.

Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure.

KEY HIGHLIGHTS

The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9836-6-0-OEM
Product Name Isolated, Simultaneous, Multifunction USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details
Local Data Acquisition - ibaDAQ - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor Backplane
Host Connection USB; Ethernet
View Details
M Series Output Modules - M-ODC24 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details