Measurement Computing Multifunction PCI Data Acquisition Board DT3034

Description
PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS The DT3034 PCI data acquisition (DAQ) board provides a faster sample rate and more DIFF analog input channels than the DT3016. Features include simultaneous analog input and output, digital I/O, software-selectable gain, and four counter/timers.
Datasheet
Description
PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS The DT3034 PCI data acquisition (DAQ) board provides a faster sample rate and more DIFF analog input channels than the DT3016. Features include simultaneous analog input and output, digital I/O, software-selectable gain, and four counter/timers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction PCI Data Acquisition Board - DT3034 - Measurement Computing
Norton, MA, United States
Multifunction PCI Data Acquisition Board
DT3034
Multifunction PCI Data Acquisition Board DT3034
PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS The DT3034 PCI data acquisition (DAQ) board provides a faster sample rate and more DIFF analog input channels than the DT3016. Features include simultaneous analog input and output, digital I/O, software-selectable gain, and four counter/timers.

PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays.

KEY HIGHLIGHTS

The DT3034 PCI data acquisition (DAQ) board provides a faster sample rate and more DIFF analog input channels than the DT3016. Features include simultaneous analog input and output, digital I/O, software-selectable gain, and four counter/timers.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT3034
Product Name Multifunction PCI Data Acquisition Board
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
BK5220 | DeviceNet ® Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details