Beckhoff Automation LLC BK5220 | DeviceNet ® Bus Coupler

Description
The BK5220 Economy plus Bus Coupler connects the DeviceNet® bus system to the electronic terminal blocks, which can be extended in modular fashion. One unit consists of one Bus Coupler, any number of up to 64 terminals and one end terminal. With the K-bus extension technology, the BK5220 allows the connection of up to 255 spatially distributed Bus Terminals to one Bus Coupler. The Economy plus series supports all Beckhoff system Bus Terminals and it can process in its full configuration 1020 digital signals and a maximum of 256 analog input and output channels per slave. The Bus Coupler operates on the basis of the CAN protocol. The DeviceNet® standard on which the Bus Coupler is based allows the operation of diverse DeviceNet® devices in one network. DeviceNet® is based on a definition of communication objects for the exchange of data from the sensor/actuator area that is especially oriented to automation technology. The Bus Coupler and Bus Terminals can be parameterized on a PC using the KS2000 configuration set. Commissioning is also possible without the KS2000. Corresponding EDS data files are available for DeviceNet® configuration tools.
Request a Quote
Description
The BK5220 Economy plus Bus Coupler connects the DeviceNet® bus system to the electronic terminal blocks, which can be extended in modular fashion. One unit consists of one Bus Coupler, any number of up to 64 terminals and one end terminal. With the K-bus extension technology, the BK5220 allows the connection of up to 255 spatially distributed Bus Terminals to one Bus Coupler. The Economy plus series supports all Beckhoff system Bus Terminals and it can process in its full configuration 1020 digital signals and a maximum of 256 analog input and output channels per slave. The Bus Coupler operates on the basis of the CAN protocol. The DeviceNet® standard on which the Bus Coupler is based allows the operation of diverse DeviceNet® devices in one network. DeviceNet® is based on a definition of communication objects for the exchange of data from the sensor/actuator area that is especially oriented to automation technology. The Bus Coupler and Bus Terminals can be parameterized on a PC using the KS2000 configuration set. Commissioning is also possible without the KS2000. Corresponding EDS data files are available for DeviceNet® configuration tools.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BK5220 | DeviceNet ® Bus Coupler -  - Beckhoff Automation LLC
Savage, MN, United States
BK5220 | DeviceNet ® Bus Coupler
BK5220 | DeviceNet ® Bus Coupler
The BK5220 Economy plus Bus Coupler connects the DeviceNet® bus system to the electronic terminal blocks, which can be extended in modular fashion. One unit consists of one Bus Coupler, any number of up to 64 terminals and one end terminal. With the K-bus extension technology, the BK5220 allows the connection of up to 255 spatially distributed Bus Terminals to one Bus Coupler. The Economy plus series supports all Beckhoff system Bus Terminals and it can process in its full configuration 1020 digital signals and a maximum of 256 analog input and output channels per slave. The Bus Coupler operates on the basis of the CAN protocol. The DeviceNet® standard on which the Bus Coupler is based allows the operation of diverse DeviceNet® devices in one network. DeviceNet® is based on a definition of communication objects for the exchange of data from the sensor/actuator area that is especially oriented to automation technology. The Bus Coupler and Bus Terminals can be parameterized on a PC using the KS2000 configuration set. Commissioning is also possible without the KS2000. Corresponding EDS data files are available for DeviceNet® configuration tools.

The BK5220 Economy plus Bus Coupler connects the DeviceNet® bus system to the electronic terminal blocks, which can be extended in modular fashion. One unit consists of one Bus Coupler, any number of up to 64 terminals and one end terminal. With the K-bus extension technology, the BK5220 allows the connection of up to 255 spatially distributed Bus Terminals to one Bus Coupler. The Economy plus series supports all Beckhoff system Bus Terminals and it can process in its full configuration 1020 digital signals and a maximum of 256 analog input and output channels per slave.

The Bus Coupler operates on the basis of the CAN protocol. The DeviceNet® standard on which the Bus Coupler is based allows the operation of diverse DeviceNet® devices in one network. DeviceNet® is based on a definition of communication objects for the exchange of data from the sensor/actuator area that is especially oriented to automation technology.

The Bus Coupler and Bus Terminals can be parameterized on a PC using the KS2000 configuration set. Commissioning is also possible without the KS2000. Corresponding EDS data files are available for DeviceNet® configuration tools.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name BK5220 | DeviceNet ® Bus Coupler
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL2409 | EtherCAT Terminal, 16-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK5151 | CANopen Compact Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK9100 | Ethernet TCP/IP Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details