Measurement Computing 7-Relay Output Module CB-7067

Description
7-relay output module (Form A NO). KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
7-relay output module (Form A NO). KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Relay Output Module - CB-7067 - Measurement Computing
Norton, MA, United States
7-Relay Output Module
CB-7067
7-Relay Output Module CB-7067
7-relay output module (Form A NO). KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

7-relay output module (Form A NO).

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Relay Boards
Product Number CB-7067
Product Name 7-Relay Output Module
Mounting Module
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detection Remote Relay Module - RS485 RelayPost Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC; DC (optional feature)
View Details
32-Channel Electromechanical Form C Relay Board - CIO-RELAY32 - Measurement Computing
Specs
Switch Configuration FormC
Mounting PCBoard
Channels 32
View Details