INLINE COVER FOLDER FEEDER -- SADDLE STITCHER
McCain Bindery Systems
Saddle Stitcher
Inline Cover Folder Feeder
Description
Inline Cover Folder Feeder
minimum size folded
3 x 6"
minimum size unfolded
6 x 6"
maximum size folded
12 x 19"
maximum size unfolded
24 x 19"
Description
Inline Cover Folder Feeder
minimum size folded
3 x 6"
minimum size unfolded
6 x 6"
maximum size folded
12 x 19"
maximum size unfolded
24 x 19"
Suppliers
Inline Cover Folder Feeder
minimum size folded
3 x 6"
minimum size unfolded
6 x 6"
maximum size folded
12 x 19"
maximum size unfolded
24 x 19"
| Inline Cover Folder Feeder |
| minimum size folded | 3 x 6" |
| minimum size unfolded | 6 x 6" |
| maximum size folded | 12 x 19" |
| maximum size unfolded | 24 x 19" |
Supplier's Site
Technical Specifications
|
Product Category
|
Parts Feeders |
|
Product Number
|
Inline Cover Folder Feeder |
|
Product Name
|
Saddle Stitcher |
Unlock Full Specs
to access all available technical data
Similar Products
Visumatic Industrial Products
Parts Fed
Screws, Nuts, Pins, Washers
Configuration
Bowl and Drive
Feeder Type
Pneumatic
View Details
Parts Fed
Lightweight Parts
Configuration
Bowl and Drive
Feeder Type
Vibratory Bowl Feeder
View Details
Materials of Construction
PA Brass, nickel-plated Die-cast zinc
Part Length
1.58 inch (40.1 mm)
View Details