The SPIROL Series 2000 is a vibratory feed system designed for high-performance part feeding with independent control of horizontal and vertical motion, variable frequency, and phase control to optimize feed rate and direction. It supports bowl interchangeability, automatic load compensation, and operates at resonant frequency independent of the main power source. The system includes digital touch-screen controls, on-board recipe storage for up to 50 settings, Ethernet and RS-232 communication, and an IP54-rated control unit. Available in three sizes - 12", 18", and 24" - with maximum bowl diameters of 15", 24", and 32", respectively, and payload capacities of 60, 140, and 180 lbs. The drive features reinforced composite springs, elliptical bowl motion, and energy recycling via a capacitor bank to reduce power consumption.
The Leading Edge of Drive Technology
The combination of frequency, amplitude and phase control with solid state digital electronic circuiting clearly places the SPIROL Series 2000 Vibratory Drives at the leading edge of Radial Drive Technology.
Features:
Benefits:
| SPIROL | |
|---|---|
| Product Category | Parts Feeders |
| Product Number | Series 2000 |
| Product Name | Vibratory Feed Systems |
| Parts Fed | Lightweight Parts |