Maximum Weather Instruments Wind Instrument - Vigilant, PVD Brass case, Silver dial

Description
The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.
Description
The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.

Suppliers

Company
Product
Description
Supplier Links
Wind Instrument - Vigilant, PVD Brass case, Silver dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Wind Instrument - Vigilant, PVD Brass case, Silver dial
Wind Instrument - Vigilant, PVD Brass case, Silver dial
The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.

The wind speed instrument that Maximum was founded upon. Vigilant displays wind speed from 0-100 MPH and 0-160 km/h, as well as high (or "Maximum) gust. High gust is saved with our unique 'Gust Register', allowing you to monitor the highest gust even if you are not present when the wind occurs. Vigilant is self-powered by a rooftop sensor and requires no batteries or other power source to operate. Includes 60' cable, wind speed sensor and mounting hardware. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. When used with the optional scale doubling switch, Vigilant can record wind speed up to 200 MPH.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Wind Instrument - Vigilant, PVD Brass case, Silver dial
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details