Maximum Weather Instruments Wind Instrument - Maestro, Nickel case, Silver dial

Description
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.
Description
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Wind Instrument - Maestro, Nickel case, Silver dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Wind Instrument - Maestro, Nickel case, Silver dial
Wind Instrument - Maestro, Nickel case, Silver dial
Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Maestro displays local wind conditions and is Maximum's most popular wind speed instrument. The outer scale measures wind speed from 0-100 MPH while the inner scale shows the 0-160 km/h equivalent. Wind direction is displayed via eight highly visible red LEDs. Wind speed is self-powered by the rooftop sensor, while the direction LEDs are powered by the included AC adapter. High gust is saved with our unique Gust Register, allowing you to monitor the highest gust even if you are not present when the wind occurs. Ships complete with 60' cables, AC adapter, sensors and mounting hardware.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Wind Instrument - Maestro, Nickel case, Silver dial
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
View Details
Lufft CHM 8k Ceilometer - 8349.02-010 - OTT Hydromet
Specs
Weather Component Sensed Measures Total Cloud Cover
Velocity Range Measured 134 mile/hr (216 km/hr)
Height 192 to 314952 inch (4877 to 8.00E6 mm)
View Details