Maximum Weather Instruments Wind Instrument - Maestro 2S, PVD Brass case, Silver Dial

Description
Maestro 2S is similar to our popular Maestro wind speed instrument, but offers a second MPH scale instead of the km/h scale. A toggle switch at the bottom of the case changes wind speed readings from the 0-120 MPH scale to the 0-40 MPH scale, providing a more dramatic display of lower wind speeds. Gust Register can record gusts up to 120 MPH and cannot be used with the 0-40 MPH scale. Wind speed is self-powered by the rooftop sensor. Wind direction is displayed across 16 compass points via red LEDs which run off the supplied AC power pack. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Includes 60' cables, AC adapter, wind speed & direction sensors and mounting hardware.
Description
Maestro 2S is similar to our popular Maestro wind speed instrument, but offers a second MPH scale instead of the km/h scale. A toggle switch at the bottom of the case changes wind speed readings from the 0-120 MPH scale to the 0-40 MPH scale, providing a more dramatic display of lower wind speeds. Gust Register can record gusts up to 120 MPH and cannot be used with the 0-40 MPH scale. Wind speed is self-powered by the rooftop sensor. Wind direction is displayed across 16 compass points via red LEDs which run off the supplied AC power pack. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Includes 60' cables, AC adapter, wind speed & direction sensors and mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Wind Instrument - Maestro 2S, PVD Brass case, Silver Dial -  - Maximum Weather Instruments
New Bedford, MA, USA
Wind Instrument - Maestro 2S, PVD Brass case, Silver Dial
Wind Instrument - Maestro 2S, PVD Brass case, Silver Dial
Maestro 2S is similar to our popular Maestro wind speed instrument, but offers a second MPH scale instead of the km/h scale. A toggle switch at the bottom of the case changes wind speed readings from the 0-120 MPH scale to the 0-40 MPH scale, providing a more dramatic display of lower wind speeds. Gust Register can record gusts up to 120 MPH and cannot be used with the 0-40 MPH scale. Wind speed is self-powered by the rooftop sensor. Wind direction is displayed across 16 compass points via red LEDs which run off the supplied AC power pack. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Includes 60' cables, AC adapter, wind speed & direction sensors and mounting hardware.

Maestro 2S is similar to our popular Maestro wind speed instrument, but offers a second MPH scale instead of the km/h scale. A toggle switch at the bottom of the case changes wind speed readings from the 0-120 MPH scale to the 0-40 MPH scale, providing a more dramatic display of lower wind speeds. Gust Register can record gusts up to 120 MPH and cannot be used with the 0-40 MPH scale. Wind speed is self-powered by the rooftop sensor. Wind direction is displayed across 16 compass points via red LEDs which run off the supplied AC power pack. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum instrument. Includes 60' cables, AC adapter, wind speed & direction sensors and mounting hardware.

Supplier's Site

Technical Specifications

  Maximum Weather Instruments
Product Category Weather Instruments
Product Name Wind Instrument - Maestro 2S, PVD Brass case, Silver Dial
Unlock Full Specs
to access all available technical data

Similar Products

 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Lufft Intelligent Road Sensor IRS31 Pro-UMB, 164 ft Supply Cable, 2 Temperature Depth Sensors - 8910.U052 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Measurement Increment 0.0 to 0.1600 inch (0.0 to 4.06 mm)
View Details