Rainwatch weather instrument displays either long- or short-term rainfall with the flip of a switch. Select the length of time for each 'counter' with the reset switch. Collect annual rainfall in one memory and weekly or daily rainfall in the other. Dial displays rainfall from .01' to 99.99' with an inch/cm conversion chart. A 9V battery will collect and maintain data for up to one week in case of power failure. Outside collector meets NWS specifications for size and accuracy, and is self-emptying for your convenience. Rainwatch is also compatible with many other tipping style rainfall collectors. PVD cases are ideal for instruments that do not receive regular cleaning and/or are exposed to harsh salt air environments. The process starts with a solid brass case. The case is then chrome plated and treated with a Titanium finishing coat that has been colored to re-create the beautiful brass finish you expect from Maximum. This process results in an incredible tarnish resistance for many years of a like-new, tarnish free appearance for your Maximum weather instrument. Includes rain collector with 60' cable, AC adapter and 9V battery
| Maximum Weather Instruments | |
|---|---|
| Product Category | Weather Instruments |
| Product Name | Rainfall Instrument - Rainwatch, PVD Brass case, Silver dial |