Maury Microwave VNA Calibration Standard X322B0.382

Description
Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.
Request a Quote
Description
Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X322B0.382 is a precision 1/4λ straight section used for VNA calibration verification, part of the Maury 322B series. It exhibits a maximum VSWR of 1.025 across its operating frequency range and is fabricated from aluminum with precision indexing holes for repeatable flange alignment. Its mechanical dimensions allow direct calculation of reflection, loss, transfer, and group delay characteristics, making it suitable for validating calibration accuracy. It is designed for use with rectangular waveguide systems from 2.6 to 50 GHz, compatible with EIA WR standards.

Datasheet Summary
Powered by GS/AI

The X322B0.382 is a precision 1/4λ straight section used for VNA calibration verification, part of the Maury 322B series. It exhibits a maximum VSWR of 1.025 across its operating frequency range and is fabricated from aluminum with precision indexing holes for repeatable flange alignment. Its mechanical dimensions allow direct calculation of reflection, loss, transfer, and group delay characteristics, making it suitable for validating calibration accuracy. It is designed for use with rectangular waveguide systems from 2.6 to 50 GHz, compatible with EIA WR standards.

Suppliers

Company
Product
Description
Supplier Links
VNA Calibration Standard - X322B0.382 - Maury Microwave
Ontario, CA, United States
VNA Calibration Standard
X322B0.382
VNA Calibration Standard X322B0.382
Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.

Precision waveguide sections are a useful component in the VNA calibration validation process, and can also be used as sample holders for material measurements.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category RF Waveguide Components
Product Number X322B0.382
Product Name VNA Calibration Standard
Component Type Tuner
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - N102F4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 15.00 to 22.00 GHz
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
VNA Calibration Standard - E102G5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
VNA Calibration Standard - U103A4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 26.50 to 40.00 GHz
View Details