Test Essentials™ Lab Adapters include the TE-A-SMA-FF model, a SMA female to SMA female adapter designed for daily use in microwave and RF labs. It supports DC to 18.0 GHz with a VSWR of 1.15, features rugged construction for durability and repeatable mating, and is part of a series available in multiple connector types up to 67 GHz.
Test Essentials™ lab adapters (TE-series) have been designed for daily use in microwave/RF labs and production facilities and offer one of the industry’s best price/performance values. Test Essentials™ feature excellent electrical performance, rugged construction for durability, repeatable mating and high reliability. Test Essentials™ are available with SMA, Type N, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | TE-A-SMA-FF |
| Product Name | Coaxial Adapters |
| Connector Type | SMA |