StabilityPlus™ SP-35 microwave/RF cable assemblies are phase- and amplitude-stable cable assemblies designed for high-precision test applications such as vector network analyzers and ATE systems. The SP-35 variant features 3.5mm connectors, operates up to 26.5 GHz, and maintains a typical phase stability of ±2° with flexure and amplitude stability of ±0.02 dB. It has a nominal impedance of 50 ohms, a VSWR of 1.10:1, and an insertion loss of 0.68 dB/ft. The cable has a maximum outer diameter of 0.49 inch, a nominal weight of 0.97 oz/ft, a minimum static bend radius of 1.0 inch, and a dynamic bend radius of 2.0 inches. It supports over 15,000 flex life cycles and 5,000 connector mating cycles, operates from -55°C to 105°C, and complies with RoHS/REACH. The assembly is color-coded orange for compatibility identification.
StabilityPlus™ phase-stable cable assemblies (SP-series) set the standard for high-performance ruggedized microwave/RF cable assemblies. Designed specifically for phase-stable and amplitude-stable applications, StabilityPlus™ offers excellent measurement repeatability even after cable flexure. With a ruggedized, durable construction, StabilityPlus™ will outlast and outperform other assemblies resulting in a reduced total cost-of-test. Stability Plus’™ is equally suited for for daily use with VNA’s as well as high-end test instrumentation. StabilityPlus™ employs color-coded connectors to reduce potential for connection mistakes and is available with TNCA, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm, 1.85mm, and 1mm connectors up to 110 GHz.
| Maury Microwave | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | SP-35-MM-60 |
| Product Name | Stability Cables |
| Application | RF |