The NC6128A is a white Gaussian noise generator in the NC6000A Series, designed for bench or rack test station use with manual controls to reduce setup time. It operates from 10 MHz to 10 GHz with an output power of -17 dBm, a power spectral density of -117 dBm/Hz, and a flatness of ±3.5 dB. The instrument has a 50 Ohm impedance, typical VSWR of 1.5:1, and an SMA female connector. Its dimensions are 8.5 in. wide x 5 in. high x 12.25 in. deep, and it requires 120 VAC, 60 Hz at 500 mA. Operating temperature ranges from -10°C to +60°C.
The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult the factory for pricing and availability of these requests.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC6128A |
| Product Name | Manual Noise Generators |
| Device Type | Generator |