The NC3205 is a calibrated coaxial AWGN noise source in the NC3000 Series, designed for radar and satellite communications testing with a noise output of 30-35 dB ENR across 4 to 8 GHz. It has a VSWR of less than 3:1, rise and fall times under 1 µs, and temperature stability of less than 0.01 dB/°C. The device operates from -55°C to +85°C, requires +28 VDC at 20 mA typical, and uses 1.85 mm female or male connectors. Calibration frequencies are provided at 1 GHz steps.
The NC3000 Series calibrated coaxial AWGN sources are well suited for receiver testing, noise figure measurements, or applications that require broadband noise and fast switching times. Several models include output isolators, and voltage regulators that provide excellent stability over varying temperature and voltage ranges. The NC3000 Series includes the NC3100 units with 15 dB ENR output for noise-figure meters, and the NC3200 Series high-output noise sources with outputs between 26 and 35 dB ENR for radar and satellite communications system testing.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC3205 |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |