The NC5222A is a precision calibrated millimeter-wave waveguide noise source for the 33 GHz to 50 GHz band, featuring a 21 dB typical ENR and ±1.5 dB output flatness. It uses a UG599/U flange with WR22 waveguide and operates with +28 VDC at a maximum of 30 mA. The device has a noise output rise and fall time of less than 1 μs, temperature variation of less than 0.01 dB/°C, and voltage variation of less than 0.1 dB per 1% change in voltage. The operating temperature range is 0 to +85°C, and the input bias connector is a BNC female. The maximum VSWR is 1.3:1 with the standard output isolator, which is included. The unit is AS9100D and ISO 9001:2015 certified.
The NC5000A Series AWGN noise sources feature outstanding stability, switching speed, and ripple-free response over standard waveguide bands. The high stability of the NC5000A Series allows these units to be used in place of cumbersome gas tube noise sources.
Ripple in the output of noise sources has a direct effect on measurement accuracy, so Noisecom has tailored the response of the NC5000A Series so that ripple is minimized throughout the specified frequency range.
The standard input bias connector is bnc female.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC5222A |
| Product Name | Calibrated Noise Sources |
| Device Type | Source |