The NC302L is a noise diode designed for microwave applications, operating from 10 Hz to 3 GHz with a nominal 50-ohm impedance and an excess noise ratio of 30 to 35 dB. It is biased at 6 to 8 volts and 6 mA, and is packaged in a BL, CH1 configuration. The device delivers symmetrical white Gaussian noise with a flat output power versus frequency response and is hermetically sealed. The operating temperature range is -40°C to +85°C, and the storage temperature range is -65°C to +150°C.
Noise diodes are the fundamental building blocks for analog noise systems. They are categorized for performance characteristics that enhance their broadband noise output and flat spectral response. All Maury noise diodes can deliver symmetrical white Gaussian noise and flat output power versus frequency*.
* Flatness and output power are dependent upon peripheral circuit characteristics
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC302L |
| Product Name | Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |